STMicroelectronics, Inc. Volt Reg, 9V, 1.5A, -40 To 125Deg C Rohs Compliant Stmicroelectronics L7809ABD2T-TR

Description
VOLT REG, 9V, 1.5A, -40 TO 125DEG C ROHS COMPLIANT: YES
Datasheet
Description
VOLT REG, 9V, 1.5A, -40 TO 125DEG C ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Volt Reg, 9V, 1.5A, -40 To 125Deg C Rohs Compliant Stmicroelectronics - 69AH0754 - Newark, An Avnet Company
Chicago, IL, United States
Volt Reg, 9V, 1.5A, -40 To 125Deg C Rohs Compliant Stmicroelectronics
69AH0754
Volt Reg, 9V, 1.5A, -40 To 125Deg C Rohs Compliant Stmicroelectronics 69AH0754
VOLT REG, 9V, 1.5A, -40 TO 125DEG C ROHS COMPLIANT: YES

VOLT REG, 9V, 1.5A, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site
Linear Volt Reg, 1.5A, 9V, To-263-3; Fixed Output Voltage Nom. Stmicroelectronics - 45Y5630 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, 1.5A, 9V, To-263-3; Fixed Output Voltage Nom. Stmicroelectronics
45Y5630
Linear Volt Reg, 1.5A, 9V, To-263-3; Fixed Output Voltage Nom. Stmicroelectronics 45Y5630
LINEAR VOLT REG, 1.5A, 9V, TO-263-3; Fixed Output Voltage Nom.:9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:7809 Voltage Regulators; Output RoHS Compliant: Yes

LINEAR VOLT REG, 1.5A, 9V, TO-263-3; Fixed Output Voltage Nom.:9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:7809 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 69AH0754 45Y5630
Product Name Volt Reg, 9V, 1.5A, -40 To 125Deg C Rohs Compliant Stmicroelectronics Linear Volt Reg, 1.5A, 9V, To-263-3; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage ? to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details