8V Fixed LDO Regulator, 1.5A, 35V In, TO-220-3 Product overview: L7808CP from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 1.5A, 35V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 1.5A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L7808CP can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 070607-L7808CP
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Output Voltage: 8V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220FP
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 8V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 8mA
PSRR: 56dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220FP
IC REG LINEAR 8V 1.5A TO220FP
IC REG LINEAR 8V 1.5A TO220FP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-L7808CP | 070607-L7808CP | 497-7260-5-ND | L7808CP | L7808CP |
| Product Name | 8V 1.5A 35V TO-220 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - L7808CP | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; TO-220-3 | TO-220; Other; TO-220FP | TO-220; Other; TO-220-3 Full Pack | TO-220 | |
| Output Voltage | 8 volts | 8 volts | 8 volts | 8 volts | |
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |
| Dropout Voltage | 2 volts | 2 volts | 2 volts |