Manufacturer: STMicroelectronics
Win Source Part Number: 1194504-L7808CD2T
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Output Current: 1.5A
Categories: Integrated Circuits
Supplier Device Package: D2PAK
Status: Obsolete
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 56dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Family Part Number: L7808
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 8V
Voltage - Input (Maximum): 35V
Maximum Dropout Voltage: 2V at 1A
Current - Quiescent (Iq): 8mA
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK
8V FIXED POSITIVE REGULATOR, PSSO2, ROHS COMPLIANT, D2PAK-3 Product overview: L7808CD2T from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L7808CD2T can be used for catalog matching and distributor lookup.
IC REG LINEAR 8V 1.5A D2PAK
IC REG LINEAR 8V 1.5A D2PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1194504-L7808CD2T | L7808CD2T-ND | 776-L7808CD2T | L7808CD2T | L7808CD2T |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - L7808CD2T | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 8V Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | TO-263; Other; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Other; D2PAK | TO-263 | |
| Life Cycle Stage | PhaseOut; Obsolete | ||||
| Output Voltage | 8 volts | 8 volts | 8 volts | 8 volts |