Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220
Fixed Positive Standard Regulator, 8V, BIPolar, PSFM3
8V 1.5A Positive Linear Voltage Regulator IC, 35V In, TO Pkg Product overview: L7808ACV from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 1.5A, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 1.5A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L7808ACV can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 018350-L7808ACV
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Output Voltage: 8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220AB
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 8V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 6mA
PSRR: 62dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Linear Voltage Regulators 8.0V 1.0A Positive
IC REG LINEAR 8V 1.5A TO220AB
IC REG LINEAR 8V 1.5A TO220AB
IC REG LINEAR 8V 1.5A TO220AB
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-5884-5-ND | L7808ACV | 776-L7808ACV | 018350-L7808ACV | L7808ACV | L7808ACV | L7808ACV | L7808ACV |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 8V 1.5A 35V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - L7808ACV | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | |
| Regulator Type | Standard | Low Dropout | ||||||
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | TO-220; Other; TO-220-3 | TO-220; Other; TO-220 (SINGLE GAUGE) | Other; TO | TO-220; Other; TO-220AB | TO-220 | TO-220; Other; TO-220-3 | ||
| Special Features | Over Temperature, Short Circuit |