STMicroelectronics, Inc. Linear Voltage Regulator, To-220-3; Output Type Stmicroelectronics L7808ABV

Description
LINEAR VOLTAGE REGULATOR, TO-220-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:14V; Input Voltage Max:35V; Product Range:7808 Voltage Regulators; Output Current Max:1.5A; IC Case / Package:TO-220RoHS Compliant: Yes
Description
LINEAR VOLTAGE REGULATOR, TO-220-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:14V; Input Voltage Max:35V; Product Range:7808 Voltage Regulators; Output Current Max:1.5A; IC Case / Package:TO-220RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Regulator, To-220-3; Output Type Stmicroelectronics - 26M0576 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator, To-220-3; Output Type Stmicroelectronics
26M0576
Linear Voltage Regulator, To-220-3; Output Type Stmicroelectronics 26M0576
LINEAR VOLTAGE REGULATOR, TO-220-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:14V; Input Voltage Max:35V; Product Range:7808 Voltage Regulators; Output Current Max:1.5A; IC Case / Package:TO-220RoHS Compliant: Yes

LINEAR VOLTAGE REGULATOR, TO-220-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:14V; Input Voltage Max:35V; Product Range:7808 Voltage Regulators; Output Current Max:1.5A; IC Case / Package:TO-220RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 26M0576
Product Name Linear Voltage Regulator, To-220-3; Output Type Stmicroelectronics
Input Voltage 14 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details