Positive voltage regulator ICs Product overview: L7808ABV-DG from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L7808ABV-DG can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 876587-L7808ABV-DG
Features: Linear Voltage Regulator IC 1 Output
Package: Tube
Family Name: L7808
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: L7808ABVDG, 497-12409, -497-12409
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220
IC REG LINEAR 8V 1.5A TO220
Linear Voltage Regulators Pos V Reg Dual Guage 1.5A 35V to 40V DC
IC REG LINEAR 8V 1.5A TO220
IC REG LINEAR 8V 1.5A TO220
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-L7808ABV-DG | 876587-L7808ABV-DG | 497-12409-ND | L7808ABV-DG | L7808ABV-DG | L7808ABV-DG | L7808ABV-DG |
| Product Name | Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - L7808ABV-DG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed | ||||
| Package Type | Other; TO-220-3 | Other; Tube | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220 | ||
| Output Voltage | 8 volts | 8 volts | 8 volts | 8 volts | |||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | ||
| Dropout Voltage | 2 volts | 2 volts | 2 volts |