Manufacturer: STMicroelectronics
Win Source Part Number: 1320081-L7806CP
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Tube
Standard Package: 1,000
Mounting: Through Hole
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 35V
Voltage - Output (Min/Fixed): 6V
Supplier Device Package: TO-220FP
Temperature Range - Operating: 0°C ~ 125°C
Case / Package: TO-220-3 Full Pack
PSRR: 59dB (120Hz)
Protection Features: Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 8 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: L7806
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 2V @ 1A (Typ)
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220FP
6V FIXED POSITIVE REGULATOR, PSFM3, ROHS COMPLIANT,TO-220FP, 3 PIN Product overview: L7806CP from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L7806CP can be used for catalog matching and distributor lookup.
IC REG LINEAR 6V 1.5A TO220FP
IC REG LINEAR 6V 1.5A TO220FP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1320081-L7806CP | L7806CP-ND | 776-L7806CP | L7806CP | L7806CP |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 6V Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | TO-220; Other; TO-220-3 Full Pack | TO-220; Other; TO-220-3 Full Pack | Other; TO-220-3 | TO-220 | |
| Dropout Voltage | 2 volts | 2 volts |