Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK
Manufacturer: STMicroelectronics
Win Source Part Number: 018346-L7806CD2T-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Family Name: L78
Output Voltage: 6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: D2PAK
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 6V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 8mA
PSRR: 59dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): MC7806BD2TR4; 78T06AAL-TQ2-R ; 78T06AAG-TQ2-R; MCT7806CD2TG;
Introduction Date: June 21, 2004
ECCN: EAR99
Country of Origin: China, Malaysia , Singapore
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
6V 1.5A LDO Voltage Regulator, TO-263, 35V In, Surface Mount Product overview: L7806CD2T-TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 6V, 1.5A, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 6V, 1.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L7806CD2T-TR can be used for catalog matching and distributor lookup.
IC REG LINEAR 6V 1.5A D2PAK
59dB@(120Hz) 1.5A null 6V Positive electrode 35V D2PAK Linear Voltage Regulators (LDO) ROHS
IC REG LINEAR 6V 1.5A D2PAK
IC REG LINEAR 6V 1.5A D2PAK
Linear Voltage Regulators Pos Vltg regulators
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-7258-1-ND | 018346-L7806CD2T-TR | 776-L7806CD2T-TR | L7806CD2T-TR | L7806CD2T-TR | L7806CD2T-TR | L7806CD2T-TR | L7806CD2T-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - L7806CD2T-TR | SMD 6V 1.5A 35V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators |
| Regulator Type | Standard | Standard; Low Dropout | Low Dropout | |||||
| Output Polarity | Positive | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Other; D2PAK | Other; TO-263 | TO-263 | TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |||
| Special Features | Over Temperature, Short Circuit |