Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220
IC REG LINEAR 6V 1.5A TO220
IC REG LINEAR 6V 1.5A TO220
IC REG LINEAR 6V 1.5A TO220
Linear Voltage Regulators Pos VTG Reg 1.5A 6V 3-TERM IC
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-19132-ND | L7806ABV-DG | L7806ABV-DG | L7806ABV-DG | L7806ABV-DG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220 | ||
| Special Features | Over Temperature, Short Circuit |