Manufacturer: STMicroelectronics
Win Source Part Number: 1194499-L7805T
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C
Package: TO-204AA, TO-3
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 1.5A
Family Name: L7805
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8mA
PSRR: 62dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-3
Voltage Input MAX: 35V
Voltage Dropout (Maximum): 2V @ 1A (Typ)
Alternative Parts (Cross-Reference): IP123K-05; IP123K-05-8QR-B; IP323AK-05;
Introduction Date: June 21, 2004
ECCN: EAR99
Country of Origin: China ,India ,Malaysia ,Morocco ,Philippines ,Republic of Korea ,Singapore
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-3
5V Fixed Pos LDO Regulator, 1.5A, TO-3, 35V In, 68dB PSRR Product overview: L7805T from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1.5A, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L7805T can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 1.5A TO3
IC REG LINEAR 5V 1.5A TO3
IC REG LINEAR 5V 1.5A TO3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1194499-L7805T | 497-7256-ND | 776-L7805T | L7805T | L7805T | L7805T |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - L7805T | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 1.5A 35V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | ||
| Package Type | TO-3; Other; TO-204AA, TO-3 | Other; TO-204AA, TO-3 | Other; TO-3 | TO-3; Other; TO-204AA, TO-3 | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | |||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts |