Linear voltage regulator,L7805CV 5V 1.5A
Manufacturer: STMicroelectronics
Win Source Part Number: 007555-L7805CV
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Family Name: L7805C
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220AB
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 8mA
PSRR: 62dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): LM7805ACT; MC7805CT-BP; TS7805ACZ C0;
Introduction Date: June 21, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220
VOLTAGE REGULATOR 5V, TO-220 PKG
Linear Voltage Regulators 5.0V 1.0A Positive
IC REG LINEAR 5V 1.5A TO220AB
62dB@(120Hz) 1.5A Fixed 5V Positive electrode 35V TO-220 Linear Voltage Regulators (LDO) ROHS
IC REG LINEAR 5V 1.5A TO220AB
IC REG LINEAR 5V 1.5A TO220AB
| RS Components, Ltd. | Win Source Electronics | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 9181971 | 007555-L7805CV | 497-1443-5-ND | 70013702 | L7805CV | L7805CV | L7805CV | L7805CV | L7805CV |
| Product Name | Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - L7805CV | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | VOLTAGE REGULATOR 5V, TO-220 PKG | Linear Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | ||||
| Package Type | TO-220; Other; To-220 | TO-220; Other; TO-220AB | TO-220; Other; TO-220-3 | TO-220 | TO-220; Other; TO-220-3 | TO-220 | TO-220 | ||
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||||
| Life Cycle Stage | Maturity; Active |