Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220
Voltage Regulator 5V 4% 1.5A TO220
Voltage Regulator 5V 4% 1.5A TO220
Voltage Regulator 5V 4% 1.5A TO220
5V LDO Regulator, 1.5A, 35V In, TO-220, Positive Product overview: L7805CV-DG from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1.5A, 35V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L7805CV-DG can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 038685-L7805CV-DG
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Family Name: L7805C
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 8mA
PSRR: 62dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): LM7805ACT; MC7805CT-BP; TS7805ACZ C0;
Introduction Date: June 21, 2004
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR 5V 1.5A TO220
Linear Voltage Regulators POS Voltage Reg IC 3-Terminal 1.5A
IC REG LINEAR 5V 1.5A TO220
IC REG LINEAR 5V 1.5A TO220
62dB@(120Hz) 1.5A Fixed 5V Positive electrode 35V TO-220 Linear Voltage Regulators (LDO) ROHS
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-12404-ND | 7931346 | 7931346P | 776-L7805CV-DG | 038685-L7805CV-DG | L7805CV-DG | L7805CV-DG | L7805CV-DG | L7805CV-DG | L7805CV-DG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | Voltage Regulators | 5V 1.5A 35V TO-220 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - L7805CV-DG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) |
| Regulator Type | Standard | Low Dropout | Low Dropout | |||||||
| Output Polarity | Positive | Positive | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | TO-220; Other; TO-220-3 | TO-220; Other; To-220 | TO-220; Other; TO-220 | Other; TO-220-3 | TO-220; Other; TO-220 | TO-220; Other; TO-220-3 | TO-220 | TO-220 | ||
| Special Features | Over Temperature, Short Circuit |