STMicroelectronics, Inc. Volt Reg, Fixed, 5V, 1.5A, 0 To 125Deg C; Output Type Stmicroelectronics L7805CV-DG

Description
VOLT REG, FIXED, 5V, 1.5A, 0 TO 125DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:5V 1.5A Linear Voltage Regulators; Output Current Max:1.5A RoHS Compliant: Yes
Datasheet
Description
VOLT REG, FIXED, 5V, 1.5A, 0 TO 125DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:5V 1.5A Linear Voltage Regulators; Output Current Max:1.5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Volt Reg, Fixed, 5V, 1.5A, 0 To 125Deg C; Output Type Stmicroelectronics - 51AC9209 - Newark, An Avnet Company
Chicago, IL, United States
Volt Reg, Fixed, 5V, 1.5A, 0 To 125Deg C; Output Type Stmicroelectronics
51AC9209
Volt Reg, Fixed, 5V, 1.5A, 0 To 125Deg C; Output Type Stmicroelectronics 51AC9209
VOLT REG, FIXED, 5V, 1.5A, 0 TO 125DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:5V 1.5A Linear Voltage Regulators; Output Current Max:1.5A RoHS Compliant: Yes

VOLT REG, FIXED, 5V, 1.5A, 0 TO 125DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:5V 1.5A Linear Voltage Regulators; Output Current Max:1.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 51AC9209
Product Name Volt Reg, Fixed, 5V, 1.5A, 0 To 125Deg C; Output Type Stmicroelectronics
Input Voltage 10 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China - No.1601394453820 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details