Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DPAK
Manufacturer: STMicroelectronics
Win Source Part Number: 731828-L7805CDT
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Output Current: 1.5A
Categories: Integrated Circuits
Supplier Device Package: DPAK
Status: Obsolete
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 62dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Family Part Number: L7805
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V
Voltage - Input (Maximum): 35V
Maximum Dropout Voltage: 2V at 1A
Current - Quiescent (Iq): 8mA
IC REG LINEAR 5V 1.5A DPAK Product overview: L7805CDT from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1.5A, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5A, DPAK, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L7805CDT can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 1.5A DPAK
IC REG LINEAR 5V 1.5A DPAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | L7805CDT-ND | 731828-L7805CDT | 776-L7805CDT | L7805CDT | L7805CDT |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - L7805CDT | 5V 1.5A DPAK Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | Other; TO-252-3 | DPAK | |
| Special Features | Over Temperature, Short Circuit |