5V LDO Regulator, 1.5A, 35V In, TO-220, Positive Product overview: L7805ACV-DG from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1.5A, 35V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L7805ACV-DG can be used for catalog matching and distributor lookup.
5V 1.5A Voltage Regulator TO-220
5V 1.5A Voltage Regulator TO-220
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 037739-L7805ACV-DG
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 6mA
PSRR: 68dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC REG LINEAR 5V 1.5A TO220
IC REG LINEAR 5V 1.5A TO220
Linear Voltage Regulators Precision 1.5A Reg 5V Output Dual Gauge
IC REG LINEAR 5V 1.5A TO220
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-L7805ACV-DG | 8772706 | 497-15682-5-ND | 037739-L7805ACV-DG | L7805ACV-DG | L7805ACV-DG | L7805ACV-DG | L7805ACV-DG |
| Product Name | 5V 1.5A 35V TO-220 LDO Voltage Regulator IC | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - L7805ACV-DG | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; TO-220-3 | TO-220; Other; To-220 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220 | TO-220 | TO-220; Other; TO-220-3 | ||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | |||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | ||
| Dropout Voltage | 2 volts | 2 volts | 2 volts | 2 volts |