Manufacturer: STMicroelectronics
Win Source Part Number: 018339-L7805ABV
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 6mA
PSRR: 68dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): KA78T05; L7805CV-T/R; TA78005AP;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Voltage Regulator 5V 1A TO220
Voltage Regulator 5V 1A TO220
5V LDO Voltage Regulator, 1A, 35V In, TO Package Product overview: L7805ABV from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1A, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L7805ABV can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220
Linear Voltage Regulators 5.0V 1.0A Positive
IC REG LINEAR 5V 1.5A TO220AB
IC REG LINEAR 5V 1.5A TO220AB
68dB@(120Hz) 1.5A Fixed 5V Positive electrode 35V TO-220 Linear Voltage Regulators (LDO) ROHS
REGULATOR, VOLTAGE, 1A 5V, TO-220 PKG
IC REG LINEAR 5V 1.5A TO220AB
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Allied Electronics, Inc. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 018339-L7805ABV | 6869820 | 776-L7805ABV | 497-2947-5-ND | L7805ABV | L7805ABV | L7805ABV | L7805ABV | 70013890 | L7805ABV |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - L7805ABV | Voltage Regulators | 5V 1A 35V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) | REGULATOR, VOLTAGE, 1A 5V, TO-220 PKG | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | Low Dropout | |||||||
| Output Polarity | Positive | Positive | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | ||||
| Package Type | TO-220; Other; TO-220AB | TO-220; Other; To-220 | Other; TO | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220 | TO-220 | |||
| Life Cycle Stage | Maturity; Active |