STMicroelectronics, Inc. Volt Reg, Fixed, 5V, 1.5A, 125Deg C; Output Type Stmicroelectronics L7805ABV-DG

Description
VOLT REG, FIXED, 5V, 1.5A, 125DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:5V 1.5A Linear Voltage Regulators; Output Current Max:1.5A RoHS Compliant: Yes
Description
VOLT REG, FIXED, 5V, 1.5A, 125DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:5V 1.5A Linear Voltage Regulators; Output Current Max:1.5A RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Volt Reg, Fixed, 5V, 1.5A, 125Deg C from STMicroelectronics is a three-terminal positive voltage regulator designed to provide a stable output current of up to 1.5 A. It operates within an input voltage range of 10V to 35V and features thermal overload protection, short circuit protection, and output transition safe operating area (SOA) protection, ensuring reliability in various applications. The device has a 2% output voltage tolerance and is guaranteed to function in an extended temperature range. It is available in multiple package types, including TO-220, TO-220FP, D¬=PAK, and DPAK, making it versatile for different design requirements. This regulator is suitable for local on-card regulation, helping to mitigate distribution issues associated with single point regulation.

Datasheet Summary
Powered by GS/AI

The Volt Reg, Fixed, 5V, 1.5A, 125Deg C from STMicroelectronics is a three-terminal positive voltage regulator designed to provide a stable output current of up to 1.5 A. It operates within an input voltage range of 10V to 35V and features thermal overload protection, short circuit protection, and output transition safe operating area (SOA) protection, ensuring reliability in various applications. The device has a 2% output voltage tolerance and is guaranteed to function in an extended temperature range. It is available in multiple package types, including TO-220, TO-220FP, D¬=PAK, and DPAK, making it versatile for different design requirements. This regulator is suitable for local on-card regulation, helping to mitigate distribution issues associated with single point regulation.

Suppliers

Company
Product
Description
Supplier Links
Volt Reg, Fixed, 5V, 1.5A, 125Deg C; Output Type Stmicroelectronics - 51AC9206 - Newark, An Avnet Company
Chicago, IL, United States
Volt Reg, Fixed, 5V, 1.5A, 125Deg C; Output Type Stmicroelectronics
51AC9206
Volt Reg, Fixed, 5V, 1.5A, 125Deg C; Output Type Stmicroelectronics 51AC9206
VOLT REG, FIXED, 5V, 1.5A, 125DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:5V 1.5A Linear Voltage Regulators; Output Current Max:1.5A RoHS Compliant: Yes

VOLT REG, FIXED, 5V, 1.5A, 125DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:5V 1.5A Linear Voltage Regulators; Output Current Max:1.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 51AC9206
Product Name Volt Reg, Fixed, 5V, 1.5A, 125Deg C; Output Type Stmicroelectronics
Input Voltage 10 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details