STMicroelectronics, Inc. Linear Volt Reg, Fixed, 5V/1.5A, 125Degc; Output Type Stmicroelectronics L7805ABP

Description
LINEAR VOLT REG, FIXED, 5V/1.5A, 125DEGC; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:5V 1.5A Linear Voltage Regulators; Output Current Max:1.5A RoHS Compliant: Yes
Description
LINEAR VOLT REG, FIXED, 5V/1.5A, 125DEGC; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:5V 1.5A Linear Voltage Regulators; Output Current Max:1.5A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Linear Volt Reg, Fixed, 5V/1.5A, 125Degc; Output Type Stmicroelectronics - 33R0217 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, Fixed, 5V/1.5A, 125Degc; Output Type Stmicroelectronics
33R0217
Linear Volt Reg, Fixed, 5V/1.5A, 125Degc; Output Type Stmicroelectronics 33R0217
LINEAR VOLT REG, FIXED, 5V/1.5A, 125DEGC; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:5V 1.5A Linear Voltage Regulators; Output Current Max:1.5A RoHS Compliant: Yes

LINEAR VOLT REG, FIXED, 5V/1.5A, 125DEGC; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:5V 1.5A Linear Voltage Regulators; Output Current Max:1.5A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33R0217
Product Name Linear Volt Reg, Fixed, 5V/1.5A, 125Degc; Output Type Stmicroelectronics
Input Voltage ? to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details