5V LDO Voltage Regulator, 1.5A, 35V In, TO-263, 2% Acc Product overview: L7805ABD2T-TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1.5A, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L7805ABD2T-TR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D²PAK
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D²PAK
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D²PAK
Manufacturer: STMicroelectronics
Win Source Part Number: 018338-L7805ABD2T-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Family Name: L7805AB
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: D2PAK
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 6mA
PSRR: 68dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): MC78T05CD2TR4G; MC78T05CD2TR4; MC78T05CD2TG;
Introduction Date: June 21, 2004
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management
Voltage Regulator 5V 2% 1.5A D2PAK
Voltage Regulator 5V 2% 1.5A D2PAK
Voltage Regulator 5V 2% 1.5A D2PAK
IC REG LINEAR 5V 1.5A D2PAK
68dB@(120Hz) 1.5A Fixed 5V Positive electrode 35V TO-263-2 Linear Voltage Regulators (LDO) ROHS
IC REG LINEAR 5V 1.5A D2PAK
IC REG LINEAR 5V 1.5A D2PAK
Linear Voltage Regulators 5.0V 1.0A Positive
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-L7805ABD2T-TR | 497-1170-6-ND | 018338-L7805ABD2T-TR | 7931342 | 7931342P | L7805ABD2T-TR | L7805ABD2T-TR | L7805ABD2T-TR | L7805ABD2T-TR | L7805ABD2T-TR |
| Product Name | 5V 1.5A 35V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - L7805ABD2T-TR | Voltage Regulators | Voltage Regulators | PMIC - Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | ||||
| Package Type | Other; TO-263 | TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Other; D2PAK | Other; D2pak | TO-263 | TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | ||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | ||||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | |||
| Dropout Voltage | 2 volts | 2 volts | 2 volts | 2 volts | 2 volts |