Manufacturer: STMicroelectronics
Win Source Part Number: 1194485-L6997S
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Current Limit, Enable, Phase Control, Power Good, Soft Start
Supply Voltage: 3V ~ 5.5V
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): LTC3855IUJ#PBF; L6997STR; L6997S; UC2874Q-2;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Family Part Number: L6997S
Manufacturer Pack Quantity: 74
MSL Level: 3 (168 Hours)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-TSSOP
IC REG CTRLR BUCK 20TSSOP
IC REG CTRLR BUCK 20TSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1194485-L6997S | L6997S | L6997S | L6997S |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - L6997S | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Buck; Buck | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||
| Package Type | SSOP; Other; 20-TSSOP | SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) | SSOP | |
| Special Features | Internal Current Limit; Synchronous Rectification; Current Limit, Enable, Phase Control, Power Good, Soft Start | Internal Current Limit; Current Limit, Enable, Phase Control, Power Good, Soft Start |