Manufacturer: STMicroelectronics
Win Source Part Number: 070603-L6995STR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 270kHz
Control Features: Current Limit, Enable, Phase Control, Power Good, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 20-TSSOP
Purpose: Step-Down
Supply Voltage - Operating: 4.3 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
IC REG CTRLR BUCK 20TSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-TSSOP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 070603-L6995STR | L6995STR | L6995STR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - L6995STR | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |
| Package Type | SSOP; Other; 20-TSSOP | SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete |