Manufacturer: STMicroelectronics
Win Source Part Number: 125456-L6995DTR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 270kHz
Control Features: Current Limit, Enable, Phase Control, Power Good, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 20-TSSOP
Purpose: Step-Down
Supply Voltage - Operating: 4.3 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-TSSOP
IC REG CTRLR BUCK 20TSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-TSSOP
IC REG CTRLR BUCK 20TSSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 125456-L6995DTR | 497-4223-2-ND | L6995DTR | L6995DTR | L6995DTR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - L6995DTR | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | SSOP; Other; 20-TSSOP | Other; "20-TSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed | Removed; Obsolete |