Manufacturer: STMicroelectronics
Win Source Part Number: 876579-L6985FTR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.85V 1 Output 500mA 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: L6985
Categories: Integrated Circuits (ICs)
Case / Package: 16-HTSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
"Buck Switching Regulator IC Positive Adjustable 0.85V 1 Output 500mA 16-PowerTSSOP (0.173"", 4.40mm Width)"
Buck Switching Regulator IC Positive Adjustable 0.85V 1 Output 500mA 16-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ 500MA 16TSSOP
Switching Voltage Regulators 38 V 500 mA synchronous step-down switching regulator with 30 uA quiescent current
IC REG BUCK ADJ 500MA 16HTSSOP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 876579-L6985FTR | L6985FTR-ND | L6985FTR | L6985FTR | L6985FTR | L6985FTR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - L6985FTR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | SSOP; Other; 16-HTSSOP | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | SSOP | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Special Features | Synchronous Rectification |