Manufacturer: STMicroelectronics
Win Source Part Number: 1194482-L6984TR
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable (Fixed)
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 400mA
Categories: Integrated Circuits
Supplier Device Package: 10-VFDFPN (4x4)
Temperature Range - Operating: -40°C ~ 150°C
Maximum Output Voltage: 28V
Manufacturer Homepage: www.st.com
Manufacturer Package: 10-VDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 0.9V (3.3V)
Switching Frequency: 250kHz ~ 600kHz
Voltage - Input (Minimum): 4.5V
Voltage - Input (Maximum): 36V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1194482-L6984TR |
| Product Name | Electronic Surplus - L6984TR |