STMicroelectronics, Inc. Dc/dc Conv, Sync Buck, 600Khz, 150Deg C; Topology Stmicroelectronics L6984TR

Description
DC/DC CONV, SYNC BUCK, 600KHZ, 150DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VFDFN; No. of Pins:10Pins; Output Current:400mA RoHS Compliant: Yes
Description
DC/DC CONV, SYNC BUCK, 600KHZ, 150DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VFDFN; No. of Pins:10Pins; Output Current:400mA RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The L6984 is a synchronous step-down switching regulator designed to deliver up to 400 mA of DC output current. It operates within an input voltage range of 4.5 V to 36 V and features adjustable output voltage starting from 0.9 V, with a fixed 3.3 V output that does not require an external resistor divider. The device supports a switching frequency adjustable between 250 kHz and 600 kHz, making it suitable for various applications including automotive systems, battery-powered devices, and low noise applications such as car audio and sensors. The regulator incorporates a low consumption mode (LCM) for enhanced efficiency during light load conditions, and a low noise mode (LNM) to maintain a consistent switching frequency across varying load currents. It includes features such as thermal shutdown, pulse-by-pulse current sensing for overcurrent protection, and an open collector power good (PGOOD) output for voltage sequencing. The compact VFDFPN10 package measures 4 x 4 x 1.0 mm, facilitating integration into space-constrained designs.

Datasheet Summary
Powered by GS/AI

The L6984 is a synchronous step-down switching regulator designed to deliver up to 400 mA of DC output current. It operates within an input voltage range of 4.5 V to 36 V and features adjustable output voltage starting from 0.9 V, with a fixed 3.3 V output that does not require an external resistor divider. The device supports a switching frequency adjustable between 250 kHz and 600 kHz, making it suitable for various applications including automotive systems, battery-powered devices, and low noise applications such as car audio and sensors. The regulator incorporates a low consumption mode (LCM) for enhanced efficiency during light load conditions, and a low noise mode (LNM) to maintain a consistent switching frequency across varying load currents. It includes features such as thermal shutdown, pulse-by-pulse current sensing for overcurrent protection, and an open collector power good (PGOOD) output for voltage sequencing. The compact VFDFPN10 package measures 4 x 4 x 1.0 mm, facilitating integration into space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 600Khz, 150Deg C; Topology Stmicroelectronics - 45Y5619 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 600Khz, 150Deg C; Topology Stmicroelectronics
45Y5619
Dc/dc Conv, Sync Buck, 600Khz, 150Deg C; Topology Stmicroelectronics 45Y5619
DC/DC CONV, SYNC BUCK, 600KHZ, 150DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VFDFN; No. of Pins:10Pins; Output Current:400mA RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 600KHZ, 150DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VFDFN; No. of Pins:10Pins; Output Current:400mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 45Y5619
Product Name Dc/dc Conv, Sync Buck, 600Khz, 150Deg C; Topology Stmicroelectronics
Input Voltage 4.5 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137MH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details