Buck Switching Regulator IC Positive Adjustable (Fixed) 0.9V (3.3V) 1 Output 400mA 10-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable (Fixed) 0.9V (3.3V) 1 Output 400mA 10-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable (Fixed) 0.9V (3.3V) 1 Output 400mA 10-VFDFN Exposed Pad
Win Source Part Number: 1041782-L6984ATR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 400mA
Output Type: Adjustable (Fixed)
Function: Step-Down
Topology: Buck
Frequency - Switching: 250kHz ~ 600kHz
Voltage - Output (Max): 28V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 0.9V (3.3V)
Synchronous Rectifier: Yes
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 10-VDFPN (3x3)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): LM43600PWPR; MAX17501GATB+T; MAX17501AATB+T; MAX17501EATB+T; TPS54040ADGQ; TPS54040ADRCR; LM22674MR-ADJ/NOPB;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-15453-6,497-1545
Base Product Number: L6984
IC REG BUCK ADJ/0.9V 10VDFPN
IC REG BCK AD/3.3V 400MA 10VDFPN
IC REG BCK AD/3.3V 400MA 10VDFPN
Buck Switching Regulator IC Positive Adjustable (Fixed) 0.9V (3.3V) 1 Output 400mA 10-VFDFN Exposed Pad
Switching Voltage Regulators 36 V 400 mA synchronous step-down switching regulator
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 497-15453-1-ND | 1041782-L6984ATR | L6984ATR | L6984ATR | L6984ATR | L6984ATR | L6984ATR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable; Adjustable (Fixed) | Adjustable (Fixed) | Adjustable / Variable; Adjustable (Fixed) | |||
| Package Type | Other; 10-VFDFN Exposed Pad | Other; Tape & Reel | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.9000 to 28 volts | 0.9000 volts | 0.9000 volts | 0.9000 to 28 volts |