IC REG BUCK ADJ 3A 16QFN
IC REG BUCK ADJ 3A 16QFN
IC REG BUCK ADJ 3A 16QFN
STMicroelectronics L6983IQTR
STMicroelectronics L6983IQTR
STMicroelectronics L6983IQTR
Buck Switching Regulator IC Positive, Isolation Capable Adjustable 1V 1 Output 3A (Switch) 16-WFQFN Exposed Pad
IC REG BUCK ADJ 3A 16QFN
| DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 497-L6983IQTR-ND | 2615578P | L6983IQTR | L6983IQTR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 16-WFQFN Exposed Pad | Other; 16-WFQFN Exposed Pad | Other; 16-WFQFN Exposed Pad | |
| Special Features | Synchronous Rectification | |||
| Output Voltage | 1 to 38 volts | 1 to 38 volts | 1 volts |