Manufacturer: STMicroelectronics
Win Source Part Number: 1320686-L6983C33QTR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 3A
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 2.2MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.5V
Voltage - Input (Max): 38V
Voltage - Output (Min/Fixed): 3.3V
Synchronous Rectifier: Yes
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 16-WFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-L6983C33QCT,497-
Base Product Number: L6983
RoHS Status: ROHS3 Compliant
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A 16-WFQFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A 16-WFQFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A 16-WFQFN Exposed Pad
38 V 3A SYNCHRONOUS STEP-DOWN CO
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A 16-WFQFN Exposed Pad
38 V 3A SYNCHRONOUS STEP-DOWN CO
IC REG BUCK 3.3V 3A 16QFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1320686-L6983C33QTR | 497-L6983C33QTR-ND | L6983C33QTR | L6983C33QTR | L6983C33QTR | L6983C33QTR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; 16-WFQFN Exposed Pad | Other; 16-WFQFN Exposed Pad | Other; 16-WFQFN Exposed Pad | Other; 16-WFQFN Exposed Pad | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| fsw | 200 to 2200 kHz | 200 to 2200 kHz | 200 to 2200 kHz | 200 to 2200 kHz | 200 kHz | 200 to 2200 kHz |