STMicroelectronics, Inc. Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators L6982CDR

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: STMicroelectronics Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Function: Step-Down Operating Temperature: -40°C ~ 150°C (TJ) Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: STMicroelectronics Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Function: Step-Down Operating Temperature: -40°C ~ 150°C (TJ) Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators - L6982CDR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
L6982CDR
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators L6982CDR
Alternative Parts (Cross-Reference): Cross Manufacturer: STMicroelectronics Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Function: Step-Down Operating Temperature: -40°C ~ 150°C (TJ) Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO

Alternative Parts (Cross-Reference): Cross
Manufacturer: STMicroelectronics
Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Function: Step-Down
Operating Temperature: -40°C ~ 150°C (TJ)
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO

Buy Now Datasheet
Dc/dc Conv, Sync Buck, 400Khz, 150Deg C Rohs Compliant Stmicroelectronics - 50AJ8673 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 400Khz, 150Deg C Rohs Compliant Stmicroelectronics
50AJ8673
Dc/dc Conv, Sync Buck, 400Khz, 150Deg C Rohs Compliant Stmicroelectronics 50AJ8673
DC/DC CONV, SYNC BUCK, 400KHZ, 150DEG C ROHS COMPLIANT: YES

DC/DC CONV, SYNC BUCK, 400KHZ, 150DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number L6982CDR 50AJ8673
Product Name Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Dc/dc Conv, Sync Buck, 400Khz, 150Deg C Rohs Compliant Stmicroelectronics
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details