IC REG BUCK 5V 2A 8SO
IC REG BUCK 5V 2A 8SO
IC REG BUCK 5V 2A 8SO
POWER MANAGEMENT
| DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 497-L6982C50DRTR-ND | 2614749 | L6982C50DR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |
| Output Voltage Type | Fixed | Fixed | |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 5 volts | 5 volts |