STMicroelectronics, Inc. Voltage Regulators - DC DC Switching Regulators L6981N50DR

Description
IC REG BUCK 5V 1.5A 8SO
Request a Quote Datasheet
Description
IC REG BUCK 5V 1.5A 8SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 497-L6981N50DRTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
497-L6981N50DRTR-ND
Voltage Regulators - DC DC Switching Regulators 497-L6981N50DRTR-ND
IC REG BUCK 5V 1.5A 8SO

IC REG BUCK 5V 1.5A 8SO

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 497-L6981N50DRDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
497-L6981N50DRDKR-ND
Voltage Regulators - DC DC Switching Regulators 497-L6981N50DRDKR-ND
IC REG BUCK 5V 1.5A 8SO

IC REG BUCK 5V 1.5A 8SO

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 497-L6981N50DRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
497-L6981N50DRCT-ND
Voltage Regulators - DC DC Switching Regulators 497-L6981N50DRCT-ND
IC REG BUCK 5V 1.5A 8SO

IC REG BUCK 5V 1.5A 8SO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1372213-L6981N50DR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1372213-L6981N50DR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1372213-L6981N50DR
Win Source Part Number: 1372213-L6981N50DR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Base Product Number: L6981 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Step-Down Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 38V Voltage - Output (Min/Fixed): 5V Current - Output: 1.5A Topology: Buck Number of Outputs: 1 Voltage - Input (Min): 3.5V Frequency - Switching: 400kHz Synchronous Rectifier: Yes

Win Source Part Number: 1372213-L6981N50DR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Base Product Number: L6981
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Down
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 38V
Voltage - Output (Min/Fixed): 5V
Current - Output: 1.5A
Topology: Buck
Number of Outputs: 1
Voltage - Input (Min): 3.5V
Frequency - Switching: 400kHz
Synchronous Rectifier: Yes

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - L6981N50DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
L6981N50DR
Voltage Regulators - DC DC Switching Regulators L6981N50DR
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1.5A 8-SOIC (0.154", 3.90mm Width)

Buck Switching Regulator IC Positive Fixed 5V 1 Output 1.5A 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 497-L6981N50DRTR-ND 1372213-L6981N50DR L6981N50DR
Product Name Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; Tape & Reel SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 5 volts 5 to ? volts
Unlock Full Specs
to access all available technical data