STMicroelectronics, Inc. DC-DC Converters ICs L6981N33DR

Description
ST 38V 1.5A SYNC STEP-DOWN CONVERTE 17UA
Request a Quote Datasheet
Description
ST 38V 1.5A SYNC STEP-DOWN CONVERTE 17UA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters ICs - 2602765 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters ICs
2602765
DC-DC Converters ICs 2602765
ST 38V 1.5A SYNC STEP-DOWN CONVERTE 17UA

ST 38V 1.5A SYNC STEP-DOWN CONVERTE 17UA

Supplier's Site
DC-DC Converters ICs - 2602766P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters ICs
2602766P
DC-DC Converters ICs 2602766P
ST 38V 1.5A SYNC STEP-DOWN CONVERTE 17UA

ST 38V 1.5A SYNC STEP-DOWN CONVERTE 17UA

Supplier's Site
DC-DC Converters ICs - 2602766 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters ICs
2602766
DC-DC Converters ICs 2602766
ST 38V 1.5A SYNC STEP-DOWN CONVERTE 17UA

ST 38V 1.5A SYNC STEP-DOWN CONVERTE 17UA

Supplier's Site
Singapore, Singapore
Buck 3.3V 1.5A Step-Down DC-DC Converter IC
739-L6981N33DR
Buck 3.3V 1.5A Step-Down DC-DC Converter IC 739-L6981N33DR
IC REG BUCK 3.3V 1.5A 8SO Product overview: L6981N33DR from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3.3V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3.3V, 1.5A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L6981N33DR can be used for catalog matching and distributor lookup.

IC REG BUCK 3.3V 1.5A 8SO Product overview: L6981N33DR from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3.3V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3.3V, 1.5A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L6981N33DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 2602765 739-L6981N33DR
Product Name DC-DC Converters ICs Buck 3.3V 1.5A Step-Down DC-DC Converter IC
Output Voltage Type Adjustable / Variable
Output Voltage 5 volts 3.3 volts
Input Voltage 38 volts 38 volts
IOUT 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies Board Mount DCDC Converters - DCPA10505P-U/700 - 868267-DCPA10505P-U/700 - Win Source Electronics
Specs
Package Type Other; 7-SOP
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
Buck 0.6V 1.2A Step-Down DC-DC Converter IC - 739-AAT1145IDE-0.6-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details