0.5 V-3V ADJUSTABLE POSITIVE LDO REGULATOR, DSO20, 4 X 4 MM, 1 MM HEIGHT, ROHS COMPLIANT, VFQFPN-20 Product overview: L6935TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.5 V, 3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.5 V, 3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L6935TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 018336-L6935TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good, Soft Start
Output Current: 3A
Output Voltage: 0.5 V to 3 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 150°C
Case / Package: 20-VFQFPN (4x4)
Maximum Input Voltage: 5V
Nominal Output Voltage (Min/Fixed): 0.5V
Operating Supply Current: 3mA
PSRR: 45dB (100Hz to 120Hz)
Maximum Output Voltage: 3V
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 20-VFQFPN (4x4)
IC REG LIN POS ADJ 3A 20VFQFPN
IC REG LIN POS ADJ 3A 20VFQFPN
IC REG LIN POS ADJ 3A 20VFQFPN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-L6935TR | 018336-L6935TR | 497-6973-2-ND | L6935TR | L6935TR | L6935TR |
| Product Name | 0.5 V 3V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - L6935TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; VQFN | QFP; Other; 20-VFQFPN (4x4) | Other; 20-VQFN Exposed Pad | Other; 20-VQFN Exposed Pad | ||
| Output Voltage | 3 volts | 0.5000 volts | 0.5000 to 3 volts | 0.5000 volts | 0.5000 volts | |
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |
| IQ | 0.0030 amps | 0.0030 amps | 0.0030 amps |