The L6932H1.2TR is a linear voltage regulator designed for automotive applications, compliant with AEC-Q100 standards. It operates within an input voltage range of 2 V to 14 V and can deliver an output current of up to 2 A. The device features an adjustable output voltage from 1.2 V to 5 V with a regulation accuracy of 1%. It has a maximum RDS(on) of 200 mΩ and a quiescent current of 200 µA, ensuring efficient performance. The regulator includes short-circuit protection and thermal shutdown capabilities, activating at 150 °C with a hysteresis of 20 °C. The product is housed in an HSOP-8 package and is suitable for on-board DC-DC conversions, minimizing component count and power dissipation.
Manufacturer: STMicroelectronics
Win Source Part Number: 1194479-L6932H1.2TR
Packaging: Reel - TR
Operating Temperature Range: -25°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Output Configuration: Positive
Output Current: 2A
Family Name: L6932H
Output Voltage: 1.2V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 400μA
PSRR: 75dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-HSO
Output Voltage MAX: 5V
Voltage Input MAX: 14V
Alternative Parts (Cross-Reference): MIC5280YME; MAQ5280YME TR; MAQ5280YME;
Introduction Date: June 23, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 8-HSO
High Performance 2A ULDO Linear Regulator Product overview: L6932H1.2TR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, High-Performance, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L6932H1.2TR can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 2A 8HSO
Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 8-HSO
IC REG LINEAR POS ADJ 2A 8HSO
LDO Voltage Regulators Hi performance 2A ULDO Linear Reg
IC REG LINEAR POS ADJ 2A 8HSO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1194479-L6932H1.2TR | 497-7766-2-ND | 776-L6932H1.2TR | L6932H1.2TR | L6932H1.2TR | L6932H1.2TR | L6932H1.2TR | L6932H1.2TR |
| Product Name | Electronic Surplus - L6932H1.2TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | High-Performance 2A Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | Other; HSOP | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | |||
| Special Features | Enable, Power Good | Over Temperature, Short Circuit | Enable, Power Good | |||||
| Output Voltage | 1.2 volts | 1.2 to 5 volts | 5 volts | 1.2 to 5 volts | 1.2 volts | 1.2 volts | ||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps |