2A LDO Linear Regulator, 5V Adj, 1% Acc, HSOP, 14V In Product overview: L6932H1.2 from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2A, 5V, 14V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, 5V, 14V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L6932H1.2 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 8-HSO
Manufacturer: STMicroelectronics
Win Source Part Number: 1194478-L6932H1.2
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Control Features: Enable, Power Good
Output Current: 2A
Categories: Integrated Circuits
Supplier Device Package: 8-HSO
Temperature Range - Operating: -25°C ~ 125°C
PSRR: 75dB (120Hz)
Maximum Output Voltage: 5V
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-SOIC Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: L6932
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 1.2V
Voltage - Input (Maximum): 14V
Current - Quiescent (Iq): 400μA
IC REG LINEAR POS ADJ 2A 8HSO
IC REG LINEAR POS ADJ 2A 8HSO
IC REG LINEAR POS ADJ 2A 8HSO
Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 8-HSO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-L6932H1.2 | 497-19130-ND | 1194478-L6932H1.2 | L6932H1.2 | L6932H1.2 | L6932H1.2 | L6932H1.2 |
| Product Name | 2A 5V 14V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - L6932H1.2 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; HSOP | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC Exposed Pad | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | |
| Output Voltage | 5 volts | 1.2 to 5 volts | 5 volts | 1.2 volts | 1.2 volts | 1.2 to 5 volts | |
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps |
| VIN | 14 volts | 14 volts | 14 volts | ? to 14 volts |