Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-SOIC
High Performance 2A ULDO Linear Regulator Product overview: L6932D2.5TR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, High-Performance, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L6932D2.5TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 018335-L6932D2.5TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 2A
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C
Case / Package: 8-SO
Maximum Input Voltage: 14V
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 400μA
PSRR: 75dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC REG LINEAR 2.5V 2A 8SO
IC REG LINEAR 2.5V 2A 8SO
Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-SOIC
LDO Voltage Regulators 2.5V 2A Ultra LDO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-5909-2-ND | 776-L6932D2.5TR | 018335-L6932D2.5TR | L6932D2.5TR | L6932D2.5TR | L6932D2.5TR | L6932D2.5TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | High-Performance 2A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - L6932D2.5TR | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SO | Other; 8-SO | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |||
| Special Features | Over Temperature, Short Circuit | Enable, Power Good | Enable, Power Good |