Manufacturer: STMicroelectronics
Win Source Part Number: 292418-L6932D2.5
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-SOIC
2.5V 2A LDO Linear Voltage Regulator, 1% Accuracy, SO Package Product overview: L6932D2.5 from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 2A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L6932D2.5 can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.5V 2A 8SO
LDO Voltage Regulators 2.5V 2A Ultra LDO
Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-SOIC
IC REG LINEAR 2.5V 2A 8SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 292418-L6932D2.5 | 497-18630-ND | 776-L6932D2.5 | L6932D2.5 | L6932D2.5 | L6932D2.5 | L6932D2.5 |
| Product Name | Integrated Circuits(ICs) | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.5V 2A LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SO | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | ||||
| Special Features | Over Temperature, Short Circuit | Enable, Power Good |