Manufacturer: STMicroelectronics
Win Source Part Number: 804411-L6932D1.5TR
Packaging: Reel
Mounting Style: SMD
Current - Output: 2A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Voltage - Output (Min/Fixed): 1.5V
Supplier Device Package: 8-SO
Temperature Range - Operating: -25°C ~ 125°C
Maximum Input Voltage: 14V
PSRR: 75dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 400μA
Part Number Series: L6932
1.5V FIXED POSITIVE LDO REGULATOR, PDSO8, SOP-8 Product overview: L6932D1.5TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L6932D1.5TR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-SOIC
IC REG LINEAR 1.5V 2A 8SO
IC REG LINEAR 1.5V 2A 8SO
Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 804411-L6932D1.5TR | 776-L6932D1.5TR | 497-5102-2-ND | L6932D1.5TR | L6932D1.5TR | L6932D1.5TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - L6932D1.5TR | 1.5V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | SOIC; Other; 8-SOIC | Other; SO | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Life Cycle Stage | PhaseOut; Obsolete (End Of Life) | Removed; Obsolete |