STMicroelectronics, Inc. Ldo, Adj, 5V To 1.2V, 2A, Soic-8; Output Type Stmicroelectronics L6932D1.2TR

Description
LDO, ADJ, 5V TO 1.2V, 2A, SOIC-8; Output Type:Adjustable; Input Voltage Min:2V; Input Voltage Max:14V; Output Voltage Min:1.2V; Output Voltage Max:5V; Output Current Max:2A; Dropout Voltage Typ @ Current:160mV; IC Case / Package:SOICRoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 5V TO 1.2V, 2A, SOIC-8; Output Type:Adjustable; Input Voltage Min:2V; Input Voltage Max:14V; Output Voltage Min:1.2V; Output Voltage Max:5V; Output Current Max:2A; Dropout Voltage Typ @ Current:160mV; IC Case / Package:SOICRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 5V To 1.2V, 2A, Soic-8; Output Type Stmicroelectronics - 45AC7275 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 5V To 1.2V, 2A, Soic-8; Output Type Stmicroelectronics
45AC7275
Ldo, Adj, 5V To 1.2V, 2A, Soic-8; Output Type Stmicroelectronics 45AC7275
LDO, ADJ, 5V TO 1.2V, 2A, SOIC-8; Output Type:Adjustable; Input Voltage Min:2V; Input Voltage Max:14V; Output Voltage Min:1.2V; Output Voltage Max:5V; Output Current Max:2A; Dropout Voltage Typ @ Current:160mV; IC Case / Package:SOICRoHS Compliant: Yes

LDO, ADJ, 5V TO 1.2V, 2A, SOIC-8; Output Type:Adjustable; Input Voltage Min:2V; Input Voltage Max:14V; Output Voltage Min:1.2V; Output Voltage Max:5V; Output Current Max:2A; Dropout Voltage Typ @ Current:160mV; IC Case / Package:SOICRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 45AC7275
Product Name Ldo, Adj, 5V To 1.2V, 2A, Soic-8; Output Type Stmicroelectronics
Input Voltage 2 to 14 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1086QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details