Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 8-SOIC
Manufacturer: STMicroelectronics
Win Source Part Number: 1194477-L6932D1.2
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Portable Devices, Power Management
1.2V LDO Linear Regulator, 2A, 1% Acc, 14V In, SO Pkg Product overview: L6932D1.2 from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 2A, 14V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 2A, 14V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L6932D1.2 can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 2A 8SOIC
IC REG LINEAR POS ADJ 2A 8SOIC
IC REG LINEAR POS ADJ 2A 8SOIC
LDO Voltage Regulators 1.2V 2A Ultra LDO
Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 8-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-3371-5-ND | 1194477-L6932D1.2 | 776-L6932D1.2 | L6932D1.2 | L6932D1.2 | L6932D1.2 | L6932D1.2 | L6932D1.2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - L6932D1.2 | 1.2V 2A 14V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||||
| Output Polarity | Positive | Positive | ||||||
| Output Voltage Type | Adjustable / Variable | Fixed; Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SO | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |||
| Special Features | Over Temperature, Short Circuit | Enable |