STMicroelectronics, Inc. Ic, Voltage Regulator; Output Type Stmicroelectronics L6932D1.2

Description
IC, VOLTAGE REGULATOR; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:14V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:2A; Dropout Voltage Vdo:-; LDO RoHS Compliant: Yes
Datasheet
Description
IC, VOLTAGE REGULATOR; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:14V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:2A; Dropout Voltage Vdo:-; LDO RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Voltage Regulator; Output Type Stmicroelectronics - 50R9578 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Voltage Regulator; Output Type Stmicroelectronics
50R9578
Ic, Voltage Regulator; Output Type Stmicroelectronics 50R9578
IC, VOLTAGE REGULATOR; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:14V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:2A; Dropout Voltage Vdo:-; LDO RoHS Compliant: Yes

IC, VOLTAGE REGULATOR; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:14V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:2A; Dropout Voltage Vdo:-; LDO RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 50R9578
Product Name Ic, Voltage Regulator; Output Type Stmicroelectronics
Input Voltage 2 to 14 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Stabilizer Voltage 100KVA to 600KVA SBW Voltage Stabilizer 80KVA 150KVA 200KVA 300KVA 400KVA 500KVA 3 Phase Voltage Regulator - No.1601201189673 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details