Manufacturer: STMicroelectronics
Win Source Part Number: 1194476-L6928Q1
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): RT8070ZQW; TJ6813GQ; L6928Q1; LTC3412EUF;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
DC/DC Controller: 2V-5.5V In, 0.6V-5.5V Out, 800mA, 1.4MHz, SM Product overview: L6928Q1 from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, 0.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 5.5V, 0.6V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L6928Q1 can be used for catalog matching and distributor lookup.
IC REG BUCK ADJ 800MA 8VFQFPN
IC REG BCK ADJ 0.8A SYNC 8VFQFPN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 800mA 8-VFDFN Exposed Pad
IC REG BUCK ADJ 800MA 8VFQFPN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1194476-L6928Q1 | 739-L6928Q1 | L6928Q1 | 761-L6928Q1 | L6928Q1 | L6928Q1 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - L6928Q1 | 2V 5.5V 0.6V Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | IC REG BCK ADJ 0.8A SYNC 8VFQFPN | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Output Voltage | 5.5 volts | 0.6000 volts | 5.5 volts | 0.6000 to 5.5 volts | ||
| IOUT | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | |
| VIN | 5.5 volts | 2 to 5.5 volts |