STMicroelectronics, Inc. Dc/dc Conv, Sync Buck, 1.4Mhz, 150Deg C; Topology Stmicroelectronics L6928D013TR

Description
DC/DC CONV, SYNC BUCK, 1.4MHZ, 150DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSSOP; No. of Pins:8Pins; Output Current:800mA RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 1.4MHZ, 150DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSSOP; No. of Pins:8Pins; Output Current:800mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 1.4Mhz, 150Deg C; Topology Stmicroelectronics - 07AH6696 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 1.4Mhz, 150Deg C; Topology Stmicroelectronics
07AH6696
Dc/dc Conv, Sync Buck, 1.4Mhz, 150Deg C; Topology Stmicroelectronics 07AH6696
DC/DC CONV, SYNC BUCK, 1.4MHZ, 150DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSSOP; No. of Pins:8Pins; Output Current:800mA RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 1.4MHZ, 150DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSSOP; No. of Pins:8Pins; Output Current:800mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 07AH6696
Product Name Dc/dc Conv, Sync Buck, 1.4Mhz, 150Deg C; Topology Stmicroelectronics
Input Voltage 2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details