"Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 800mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
IC REG BUCK ADJ 800MA 8MSOP
STMICROELECTRONICS L6928DDC-DC Switching Sync-Buck (Step Down)Regulator, Adj, 2V-5.5Vin, 600mV-5.5V/800mA out, 1.4MHz, MSOP-8
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 800mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
IC REG BUCK ADJ 800MA 8MSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | L6928D-ND | L6928D | 761-L6928D | L6928D | L6928D |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | STMICROELECTRONICS L6928DDC-DC Switching Sync-Buck (Step Down)Regulator, Adj, 2V-5.5Vin, 600mV-5.5V/800mA out, 1.4MHz, MSOP-8 | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 volts | 5.5 volts | 0.6000 to 5.5 volts |