Manufacturer: STMicroelectronics
Win Source Part Number: 111906-L6926D1013TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 600kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 800mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-VFSON-EP (3x4.9)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 2V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 800mA 8-VDFN Exposed Pad
1.65A SWITCHING REGULATOR, 800kHz SWITCHING FREQ-MAX, PDSO8, 3 X 4.90 MM, 1 MM HEIGHT, 0.65 MM PITCH, LEAD FREE, VFSON-8 Product overview: L6926D1013TR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.65A, 800kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.65A, 800kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L6926D1013TR can be used for catalog matching and distributor lookup.
IC REG BUCK ADJ 800MA 8VFSON
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 800mA 8-VDFN Exposed Pad
IC REG BUCK ADJ 800MA 8VFSON
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 111906-L6926D1013TR | 497-7765-2-ND | 739-L6926D1013TR | L6926D1013TR | L6926D1013TR | L6926D1013TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - L6926D1013TR | Voltage Regulators - DC DC Switching Regulators | 1.65A 800kHz Voltage Regulator IC | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 8-VFSON-EP (3x4.9) | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | |||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | Removed | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |