Manufacturer: STMicroelectronics
Win Source Part Number: 876577-L6926D1
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 800mA 8-VDFN Exposed Pad
Package: Tube
Package: 8-VDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: L6926
Categories: Integrated Circuits (ICs)
Case / Package: 8-VFSON-EP (3x4.9)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1220
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
1.65A SWITCHING REGULATOR, 800kHz SWITCHING FREQ-MAX, PDSO8, 3 X 4.90 MM, 1 MM HEIGHT, 0.65 MM PITCH, LEAD FREE, VFSON-8 Product overview: L6926D1 from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.65A, 800kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.65A, 800kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L6926D1 can be used for catalog matching and distributor lookup.
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 800mA 8-VDFN Exposed Pad
IC REG BUCK ADJ 800MA 8VFSON
IC REG BUCK ADJ 800MA 8VFSON
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 800mA 8-VDFN Exposed Pad
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 876577-L6926D1 | 739-L6926D1 | L6926D1-ND | L6926D1 | L6926D1 | L6926D1 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - L6926D1 | 1.65A 800kHz Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 8-VFSON-EP (3x4.9) | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | |||
| Life Cycle Stage | PhaseOut; Obsolete | Removed | Removed; Obsolete | |||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Output Voltage | 5.5 volts | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 to 5.5 volts |