Manufacturer: STMicroelectronics
Win Source Part Number: 1051336-L6920DTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable (Fixed)
Topology: Boost
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 800mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Purpose: Step-Up
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V (3.3V, 5V)
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 0.6V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
"Boost Switching Regulator IC Positive Adjustable (Fixed) 1.8V (3.3V, 5V) 1 Output 800mA (Switch) 8-TSSOP (0.173"", 4.40mm Width)"
"Boost Switching Regulator IC Positive Adjustable (Fixed) 1.8V (3.3V, 5V) 1 Output 800mA (Switch) 8-TSSOP (0.173"", 4.40mm Width)"
"Boost Switching Regulator IC Positive Adjustable (Fixed) 1.8V (3.3V, 5V) 1 Output 800mA (Switch) 8-TSSOP (0.173"", 4.40mm Width)"
Switching Voltage Regulators 0.6 to 5.5V Step-Up
IC REG BST ADJ/1.8V 800MA 8TSSOP
IC REG BST ADJ/FIX 800MA 8TSSOP
Boost Switching Regulator IC Positive Adjustable (Fixed) 1.8V (3.3V, 5V) 1 Output 800mA (Switch) 8-TSSOP (0.173", 4.40mm Width)
IC REG BST ADJ/FIX 800MA 8TSSOP
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1051336-L6920DTR | 497-3368-6-ND | L6920DTR | L6920DTR | L6920DTR | L6920DTR | L6920DTR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - L6920DTR | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | |||||
| Output Voltage Type | Fixed; Adjustable / Variable; Adjustable (Fixed) | Fixed; Adjustable / Variable | Adjustable / Variable; Adjustable (Fixed) | Adjustable (Fixed) | |||
| Package Type | SSOP; Other; 8-TSSOP | Other; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; Other; 8-TSSOP (0.173\", 4.40mm Width) | Other; 8-TSSOP (0.173", 4.40mm Width) | ||
| Life Cycle Stage | Maturity; Active | Last Shipments | Active | ||||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |