STMicroelectronics, Inc. Dc/dc Conv, Sync Boost, 1Mhz, Msop-8; Topology Stmicroelectronics L6920DBTR

Description
DC/DC CONV, SYNC BOOST, 1MHZ, MSOP-8; Topology:Synchronous Boost (Step Up); Input Voltage Min:800mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP; No. of Pins:8Pins; Output Current:900mA; MSL:- RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BOOST, 1MHZ, MSOP-8; Topology:Synchronous Boost (Step Up); Input Voltage Min:800mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP; No. of Pins:8Pins; Output Current:900mA; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Boost, 1Mhz, Msop-8; Topology Stmicroelectronics - 45AC7272 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Boost, 1Mhz, Msop-8; Topology Stmicroelectronics
45AC7272
Dc/dc Conv, Sync Boost, 1Mhz, Msop-8; Topology Stmicroelectronics 45AC7272
DC/DC CONV, SYNC BOOST, 1MHZ, MSOP-8; Topology:Synchronous Boost (Step Up); Input Voltage Min:800mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP; No. of Pins:8Pins; Output Current:900mA; MSL:- RoHS Compliant: Yes

DC/DC CONV, SYNC BOOST, 1MHZ, MSOP-8; Topology:Synchronous Boost (Step Up); Input Voltage Min:800mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP; No. of Pins:8Pins; Output Current:900mA; MSL:- RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converters Stmicroelectronics - 56P8660 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converters Stmicroelectronics
56P8660
Dc-Dc Converters Stmicroelectronics 56P8660
DC-DC CONVERTERS

DC-DC CONVERTERS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 45AC7272 56P8660
Product Name Dc/dc Conv, Sync Boost, 1Mhz, Msop-8; Topology Stmicroelectronics Dc-Dc Converters Stmicroelectronics
Input Voltage 0.8000 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT137AQK - Micross Components, Inc.
Micross Components, Inc.
View Details