Synchronous rectifier step up converter
Synchronous rectifier step up converter
Synchronous rectifier step up converter
Manufacturer: STMicroelectronics
Win Source Part Number: 018331-L6920DBTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable (Fixed)
Topology: Boost
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 800mA (Switch)
Family Name: L6920DB
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Purpose: Step-Up
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V (3.3V, 5V)
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 0.6V
Alternative Parts (Cross-Reference): MAX1674EUA-T; MAX1675EUA+T; MAX1675EUA+; MAX1674EUA+T;
Introduction Date: July 23, 2004
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
"Boost Switching Regulator IC Positive Adjustable (Fixed) 1.8V (3.3V, 5V) 1 Output 800mA (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
"Boost Switching Regulator IC Positive Adjustable (Fixed) 1.8V (3.3V, 5V) 1 Output 800mA (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
"Boost Switching Regulator IC Positive Adjustable (Fixed) 1.8V (3.3V, 5V) 1 Output 800mA (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
IC REG BOOST ADJ/FIX 800MA 8MSOP
IC REG BST ADJ/1.8V 800MA 8MSOP
IC REG BOOST ADJ/FIX 800MA 8MSOP
Boost Switching Regulator IC Positive Adjustable (Fixed) 1.8V (3.3V, 5V) 1 Output 800mA (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
| RS Components, Ltd. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 152202 | 018331-L6920DBTR | 497-5241-1-ND | L6920DBTR | L6920DBTR | L6920DBTR | L6920DBTR |
| Product Name | Voltage Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - L6920DBTR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; MSOP-8 | Other; 8-MSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Configuration / Function | Boost; Boost | Boost | |||||
| Output Voltage Type | Fixed; Adjustable / Variable; Adjustable (Fixed) | Fixed; Adjustable / Variable | Adjustable (Fixed) | Adjustable / Variable; Adjustable (Fixed) | |||
| Life Cycle Stage | Maturity; Active | Active | Active | ||||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |