STMicroelectronics, Inc. Dc/dc Conv, Sync Boost, 85Deg C; Topology Stmicroelectronics L6920D

Description
DC/DC CONV, SYNC BOOST, 85DEG C; Topology:Synchronous Boost (Step Up); Input Voltage Min:600mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSSOP; No. of Pins:8Pins; Output Current:-; Product Range:- RoHS Compliant: Yes
Description
DC/DC CONV, SYNC BOOST, 85DEG C; Topology:Synchronous Boost (Step Up); Input Voltage Min:600mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSSOP; No. of Pins:8Pins; Output Current:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Boost, 85Deg C; Topology Stmicroelectronics - 25M9049 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Boost, 85Deg C; Topology Stmicroelectronics
25M9049
Dc/dc Conv, Sync Boost, 85Deg C; Topology Stmicroelectronics 25M9049
DC/DC CONV, SYNC BOOST, 85DEG C; Topology:Synchronous Boost (Step Up); Input Voltage Min:600mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSSOP; No. of Pins:8Pins; Output Current:-; Product Range:- RoHS Compliant: Yes

DC/DC CONV, SYNC BOOST, 85DEG C; Topology:Synchronous Boost (Step Up); Input Voltage Min:600mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSSOP; No. of Pins:8Pins; Output Current:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 25M9049
Product Name Dc/dc Conv, Sync Boost, 85Deg C; Topology Stmicroelectronics
Input Voltage 0.6000 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details